Acer logo

Acer TravelMate TimelineX 8481-52464G50ncc Intel® Core™ i5 i5-2467M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59462
Info modified on:
28 Jan 2025, 10:33:14
Short summary description Acer TravelMate TimelineX 8481-52464G50ncc Intel® Core™ i5 i5-2467M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

Acer TravelMate TimelineX 8481-52464G50ncc, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate TimelineX 8481-52464G50ncc Intel® Core™ i5 i5-2467M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional:

Acer TravelMate TimelineX 8481-52464G50ncc. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.