Acer logo

Acer Swift 1 SF114-31-P1BS Intel® Pentium® N3710 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB Flash Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58649
Info modified on:
24 Jan 2025, 20:35:47
Short summary description Acer Swift 1 SF114-31-P1BS Intel® Pentium® N3710 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB Flash Windows 10 Home Black:

Acer Swift 1 SF114-31-P1BS, Intel® Pentium®, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Swift 1 SF114-31-P1BS Intel® Pentium® N3710 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB Flash Windows 10 Home Black:

Acer Swift 1 SF114-31-P1BS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: N3710, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.