Acer logo

Acer Aspire E E5-571-32EG Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108615
Info modified on:
23 Jan 2025, 18:13:37
Short summary description Acer Aspire E E5-571-32EG Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire E E5-571-32EG, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-571-32EG Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:

Acer Aspire E E5-571-32EG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.