Acer logo

Acer Aspire R7-371T-52JR Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25229
Info modified on:
23 Jan 2025, 18:51:39
Short summary description Acer Aspire R7-371T-52JR Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Grey:

Acer Aspire R7-371T-52JR, Intel® Core™ i5, 2.2 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire R7-371T-52JR Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 33.8 cm (13.3") Touch screen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 8.1 Grey:

Acer Aspire R7-371T-52JR. Product type: Hybrid (2-in-1), Form factor: Convertible (Ezel). Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.