Acer logo

Acer Aspire E E5-411-C2T8 Intel® Celeron® N2940 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72509
Info modified on:
24 Jan 2025, 20:39:05
Short summary description Acer Aspire E E5-411-C2T8 Intel® Celeron® N2940 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Red:

Acer Aspire E E5-411-C2T8, Intel® Celeron®, 1.83 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E E5-411-C2T8 Intel® Celeron® N2940 Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Red:

Acer Aspire E E5-411-C2T8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N2940, Processor frequency: 1.83 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.