Acer logo

Acer Aspire E E5-771G-58FU Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32137
Info modified on:
01 Feb 2025, 04:40:58
Short summary description Acer Aspire E E5-771G-58FU Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Windows 8.1 Silver:

Acer Aspire E E5-771G-58FU, Intel® Core™ i5, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 628 GB

Long summary description Acer Aspire E E5-771G-58FU Intel® Core™ i5 i5-5200U Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 840M Windows 8.1 Silver:

Acer Aspire E E5-771G-58FU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.