Acer logo

Acer Aspire E1-510 Intel® Celeron® N2820 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117904
Info modified on:
29 Jan 2025, 19:13:43
Short summary description Acer Aspire E1-510 Intel® Celeron® N2820 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Acer Aspire E1-510, Intel® Celeron®, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire E1-510 Intel® Celeron® N2820 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Acer Aspire E1-510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N2820, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.