Acer logo

Acer Aspire E1-771G-33114G1TMnii Intel® Core™ i3 i3-3110M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 710M Wi-Fi 4 (802.11n) Windows 8.1 Grey

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82390
Info modified on:
02 Feb 2025, 23:08:18
Short summary description Acer Aspire E1-771G-33114G1TMnii Intel® Core™ i3 i3-3110M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 710M Wi-Fi 4 (802.11n) Windows 8.1 Grey:

Acer Aspire E1-771G-33114G1TMnii, Intel® Core™ i3, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E1-771G-33114G1TMnii Intel® Core™ i3 i3-3110M Laptop 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® 710M Wi-Fi 4 (802.11n) Windows 8.1 Grey:

Acer Aspire E1-771G-33114G1TMnii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.