Acer logo

Acer Aspire V5-121-C74G32nbb AMD C C-70 Netbook 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63526
Info modified on:
02 Feb 2025, 23:05:44
Short summary description Acer Aspire V5-121-C74G32nbb AMD C C-70 Netbook 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

Acer Aspire V5-121-C74G32nbb, AMD C, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire V5-121-C74G32nbb AMD C C-70 Netbook 29.5 cm (11.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

Acer Aspire V5-121-C74G32nbb. Product type: Netbook, Form factor: Clamshell. Processor family: AMD C, Processor: C-70, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6290. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.