Acer logo

Acer Aspire V5-571-323b4G50Mass Intel® Core™ i3 i3-2365M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46839
Info modified on:
02 Feb 2025, 23:05:40
Short summary description Acer Aspire V5-571-323b4G50Mass Intel® Core™ i3 i3-2365M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

Acer Aspire V5-571-323b4G50Mass, Intel® Core™ i3, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire V5-571-323b4G50Mass Intel® Core™ i3 i3-2365M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

Acer Aspire V5-571-323b4G50Mass. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2365M, Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.