Acer Aspire 5 A515-43-R19L, AMD Ryzen™ 3, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB
Acer Aspire 5 A515-43-R19L. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home. Product colour: Silver