Acer Chromebook 11 CB3-132-167Y, Intel Atom®, 1.04 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 16 GB
Acer Chromebook 11 CB3-132-167Y. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel Atom®, Processor: x5-E8000, Processor frequency: 1.04 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black, Blue