Acer Aspire 1 A111-31-C8TB, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB
Acer Aspire 1 A111-31-C8TB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N4000, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Blue