Acer Chromebook Spin 11 R751TN-C5P3, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB
Acer Chromebook Spin 11 R751TN-C5P3. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor: N3350, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Black