Acer logo

Acer Extensa 15 2520 EX2520-56HE Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60629
Info modified on:
25 Jan 2025, 22:37:51
Short summary description Acer Extensa 15 2520 EX2520-56HE Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Acer Extensa 15 2520 EX2520-56HE, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Extensa 15 2520 EX2520-56HE Intel® Core™ i5 i5-6200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Acer Extensa 15 2520 EX2520-56HE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.