Acer Chromebook C910-C37P, Intel® Celeron®, 1.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 32 GB
Acer Chromebook C910-C37P. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: 3205U, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Black