Acer logo

Acer Aspire 5 A514-54-384J Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28893
Info modified on:
01 Feb 2025, 05:15:48
Short summary description Acer Aspire 5 A514-54-384J Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

Acer Aspire 5 A514-54-384J, Intel® Core™ i3, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Home

Long summary description Acer Aspire 5 A514-54-384J Intel® Core™ i3 i3-1115G4 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

Acer Aspire 5 A514-54-384J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1115G4. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Gold. Weight: 1.9 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.