Acer logo

Acer Chromebook CB315-3HT-P7DU Intel® Pentium® Silver N5030 39.6 cm (15.6") Touch screen Full HD 8 GB LPDDR4-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25778
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer Chromebook CB315-3HT-P7DU Intel® Pentium® Silver N5030 39.6 cm (15.6") Touch screen Full HD 8 GB LPDDR4-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Blue:

Acer Chromebook CB315-3HT-P7DU, Intel® Pentium® Silver, 1.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Acer Chromebook CB315-3HT-P7DU Intel® Pentium® Silver N5030 39.6 cm (15.6") Touch screen Full HD 8 GB LPDDR4-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Blue:

Acer Chromebook CB315-3HT-P7DU. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor: N5030, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.