Acer logo

Acer Swift 3 SF314-59-5166 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28534
Info modified on:
01 Feb 2025, 05:30:58
Short summary description Acer Swift 3 SF314-59-5166 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Acer Swift 3 SF314-59-5166, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Home

Long summary description Acer Swift 3 SF314-59-5166 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Acer Swift 3 SF314-59-5166. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1135G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.