Acer logo

Acer Iconia B1-710 Mediatek 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105558
Info modified on:
10 Aug 2024, 07:59:11
Short summary description Acer Iconia B1-710 Mediatek 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White:

Acer Iconia B1-710, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, White

Long summary description Acer Iconia B1-710 Mediatek 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android White:

Acer Iconia B1-710. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor: 8317T. Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 340 g. Operating system installed: Android. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.