Acer logo

Acer Predator Helios 300 PH317-54-75G8 Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57164
Info modified on:
22 Jan 2025, 05:31:20
Short summary description Acer Predator Helios 300 PH317-54-75G8 Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Acer Predator Helios 300 PH317-54-75G8, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Acer Predator Helios 300 PH317-54-75G8 Intel® Core™ i7 i7-10750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Acer Predator Helios 300 PH317-54-75G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.