Acer logo

Acer Aspire 5560G-6348G75MN AMD A6 A6-3400M 39.6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17897
Info modified on:
27 Jan 2025, 08:20:22
Short summary description Acer Aspire 5560G-6348G75MN AMD A6 A6-3400M 39.6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Acer Aspire 5560G-6348G75MN, AMD A6, 2.3 GHz, 39.6 cm (15.6"), 8 GB, 750 GB, Windows 7 Home Premium

Long summary description Acer Aspire 5560G-6348G75MN AMD A6 A6-3400M 39.6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:

Acer Aspire 5560G-6348G75MN. Processor family: AMD A6, Processor: A6-3400M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.