Acer logo

Acer Aspire TimelineX 5820T Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38920
Info modified on:
27 Jan 2025, 08:29:20
Short summary description Acer Aspire TimelineX 5820T Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Black:

Acer Aspire TimelineX 5820T, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire TimelineX 5820T Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Home Premium Black:

Acer Aspire TimelineX 5820T. Processor family: Intel® Core™ i5, Processor: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.