Acer Aspire 7535G-653G32MN, AMD Athlon, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB
Acer Aspire 7535G-653G32MN. Processor family: AMD Athlon, Processor: QL-65, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 3.25 kg