Acer eMachines G630-303G25i, AMD Athlon, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB
Acer eMachines G630-303G25i. Processor family: AMD Athlon, Processor: M300, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Weight: 3.3 kg