Acer eMachines E510-301G12, Intel® Celeron® M, 2.13 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
Acer eMachines E510-301G12. Processor family: Intel® Celeron® M, Processor frequency: 2.13 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Linux. Weight: 2.8 kg