Acer Extensa 5620Z-1A2G16Mi, Intel® Core™ Duo, 1.46 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
Acer Extensa 5620Z-1A2G16Mi. Processor family: Intel® Core™ Duo, Processor: T2310, Processor frequency: 1.46 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Weight: 2.88 kg