Acer logo

Acer Aspire 5737Z-643G32N Intel® Core™2 Duo T6400 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9400M G Windows Vista Home Premium

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73670
Info modified on:
02 Feb 2025, 22:54:29
Short summary description Acer Aspire 5737Z-643G32N Intel® Core™2 Duo T6400 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9400M G Windows Vista Home Premium:

Acer Aspire 5737Z-643G32N, Intel® Core™2 Duo, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 5737Z-643G32N Intel® Core™2 Duo T6400 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 9400M G Windows Vista Home Premium:

Acer Aspire 5737Z-643G32N. Processor family: Intel® Core™2 Duo, Processor: T6400, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9400M G. Operating system installed: Windows Vista Home Premium. Weight: 2.92 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.