Acer Aspire 8930G-9A4G100WN, Intel® Core™2 Duo, 2.66 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 1 TB
Acer Aspire 8930G-9A4G100WN. Processor family: Intel® Core™2 Duo, Processor: T9550, Processor frequency: 2.66 GHz. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA GeForce 9700M GT. Operating system installed: Windows Vista Ultimate. Weight: 4.1 kg