Acer logo

Acer Aspire 1604LC P4 2.8 40GB 512MB 38.1 cm (15") 0.5 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69270
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire 1604LC P4 2.8 40GB 512MB 38.1 cm (15") 0.5 GB:

Acer Aspire 1604LC P4 2.8 40GB 512MB, 2.8 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Acer Aspire 1604LC P4 2.8 40GB 512MB 38.1 cm (15") 0.5 GB:

Acer Aspire 1604LC P4 2.8 40GB 512MB. Processor frequency: 2.8 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 3.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.