Acer Intel Xeon X3370, Intel® Xeon® 3000 Sequence, LGA 775 (Socket T), 45 nm, X3370, 3 GHz, 64-bit
Acer Intel Xeon X3370. Processor family: Intel® Xeon® 3000 Sequence, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Market segment: Server, Number of Processing Die Transistors: 820 M, Processing die size: 214 mm². Processor package size: 37.5 mm. Intel Virtualization Technology: VT-x