Acer logo

Acer Liquid Z520 12.7 cm (5") Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 2000 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48303
Info modified on:
27 Feb 2024, 14:15:10
Short summary description Acer Liquid Z520 12.7 cm (5") Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 2000 mAh Black:

Acer Liquid Z520, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 4.4, Black

Long summary description Acer Liquid Z520 12.7 cm (5") Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 2000 mAh Black:

Acer Liquid Z520. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 854 pixels. Processor frequency: 1.3 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery performance: 2000 mAh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.