Acer logo

Acer Liquid Leap LCD Wristband activity tracker 2.29 cm (0.9") IPX7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64405
Info modified on:
09 Feb 2022, 14:12:32
Short summary description Acer Liquid Leap LCD Wristband activity tracker 2.29 cm (0.9") IPX7:

Acer Liquid Leap, Wristband activity tracker, 2.29 cm (0.9"), LCD, Waterproof, IPX7, Black

Long summary description Acer Liquid Leap LCD Wristband activity tracker 2.29 cm (0.9") IPX7:

Acer Liquid Leap. Display type: LCD, Display diagonal: 2.29 cm (0.9"), Display resolution: 128 x 32 pixels. Device type: Wristband activity tracker, Band colour: Black, Waterproof up to: 1 m. USB connector type: Micro-USB B. Battery technology: Lithium Polymer (LiPo). Weight: 20 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.