Acer T230H bmidh, 58.4 cm (23"), 1920 x 1080 pixels, 2 ms, Black
Acer T230H bmidh. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speakers. USB hub version: 2.0. Product colour: Black