Acer logo

Acer S2 S232HLCvbid computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42487
Info modified on:
22 Aug 2022, 16:25:23
Short summary description Acer S2 S232HLCvbid computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Acer S2 S232HLCvbid, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer S2 S232HLCvbid computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Acer S2 S232HLCvbid. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.