Acer logo

Acer Ferrari F-17 17" LCD CrystalBrite TV Tuner 8ms black/red computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116564
Info modified on:
22 Aug 2022, 16:27:48
Short summary description Acer Ferrari F-17 17" LCD CrystalBrite TV Tuner 8ms black/red computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Acer Ferrari F-17 17" LCD CrystalBrite TV Tuner 8ms black/red, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Black

Long summary description Acer Ferrari F-17 17" LCD CrystalBrite TV Tuner 8ms black/red computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Acer Ferrari F-17 17" LCD CrystalBrite TV Tuner 8ms black/red. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.