Acer Professional B243PWL Kmbdrz, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 14 ms, Black
Acer Professional B243PWL Kmbdrz. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speakers. VESA mounting. Product colour: Black