Acer logo

Acer B243H computer monitor 61 cm (24") 1920 x 1080 pixels Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83400
Info modified on:
30 Dec 2024, 17:23:43
Short summary description Acer B243H computer monitor 61 cm (24") 1920 x 1080 pixels Grey:

Acer B243H, 61 cm (24"), 1920 x 1080 pixels, 2 ms, Grey

Long summary description Acer B243H computer monitor 61 cm (24") 1920 x 1080 pixels Grey:

Acer B243H. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.