Acer logo

Acer V223WEObmd computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15250
Info modified on:
22 Aug 2022, 16:25:53
Short summary description Acer V223WEObmd computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Acer V223WEObmd, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Acer V223WEObmd computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Acer V223WEObmd. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speakers. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.