Acer logo

Acer M230HDL computer monitor 58.4 cm (23") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68353
Info modified on:
13 Nov 2024, 21:27:01
Short summary description Acer M230HDL computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:

Acer M230HDL, 58.4 cm (23"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Acer M230HDL computer monitor 58.4 cm (23") 1920 x 1080 pixels Black:

Acer M230HDL. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.