Acer logo

Acer Veriton N6640G Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58575
Info modified on:
10 Aug 2024, 11:00:05
Short summary description Acer Veriton N6640G Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro PC Black:

Acer Veriton N6640G, 2.9 GHz, Intel® Core™ i7, i7-7700T, 8 GB, 512 GB, Windows 10 Pro

Long summary description Acer Veriton N6640G Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro PC Black:

Acer Veriton N6640G. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor: i7-7700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Wi-Fi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.