Acer logo

Acer Veriton N4620G Intel® Core™ i3 i3-3227U 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Nettop Mini PC Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106338
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton N4620G Intel® Core™ i3 i3-3227U 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Nettop Mini PC Black, Grey:

Acer Veriton N4620G, 1.9 GHz, Intel® Core™ i3, i3-3227U, 4 GB, 500 GB, Windows 7 Professional

Long summary description Acer Veriton N4620G Intel® Core™ i3 i3-3227U 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Nettop Mini PC Black, Grey:

Acer Veriton N4620G. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i3, Processor: i3-3227U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Wi-Fi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Nettop. Product type: Mini PC. Product colour: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.