Acer logo

Acer Veriton N 2110G 1.65 GHz Windows Embedded Standard 7 Black G-T56N

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85204
Info modified on:
21 Jun 2024, 03:25:54
Short summary description Acer Veriton N 2110G 1.65 GHz Windows Embedded Standard 7 Black G-T56N:

Acer Veriton N 2110G, 1.65 GHz, AMD G, G-T56N, AMD A55E, 4 GB, DDR3-SDRAM

Long summary description Acer Veriton N 2110G 1.65 GHz Windows Embedded Standard 7 Black G-T56N:

Acer Veriton N 2110G. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 8 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 6320. Speaker power: 2 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.