Acer logo

Acer Revo I3001 Intel® Celeron® 2957U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 USFF Mini PC White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28287
Info modified on:
10 Aug 2024, 08:29:33
Short summary description Acer Revo I3001 Intel® Celeron® 2957U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 USFF Mini PC White:

Acer Revo I3001, 1.4 GHz, Intel® Celeron®, 2957U, 4 GB, 1 TB, Windows 8.1

Long summary description Acer Revo I3001 Intel® Celeron® 2957U 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 USFF Mini PC White:

Acer Revo I3001. Processor frequency: 1.4 GHz, Processor family: Intel® Celeron®, Processor: 2957U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.