Acer logo

Acer Aspire TC-215 AMD A4 A4-6210 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63447
Info modified on:
10 Aug 2024, 10:01:06
Short summary description Acer Aspire TC-215 AMD A4 A4-6210 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire TC-215, 1.8 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Acer Aspire TC-215 AMD A4 A4-6210 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

Acer Aspire TC-215. Processor frequency: 1.8 GHz, Processor family: AMD A4, Processor: A4-6210. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.