Acer Predator G3-605, 3.1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, FreeDOS
Acer Predator G3-605. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-4440. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: FreeDOS. Power supply: 500 W. Product type: PC. Product colour: Black, Orange