Acer Predator 3-605, 3.4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD Super Multi, Windows 8
Acer Predator 3-605. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black, Orange