Acer Aspire 985, 3.1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD±RW, Windows 7 Home Premium
Acer Aspire 985. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor: i5-3450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC