Acer Predator 620, 3.4 GHz, Intel® Core™ i7, 8 GB, 1.06 TB, DVD Super Multi, Windows 7 Home Premium
Acer Predator 620. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.06 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 640. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC