Acer Aspire XC-830-UW91, 2 GHz, Intel Celeron J, 4 GB, 256 GB, DVD±RW, Windows 10 Home
Acer Aspire XC-830-UW91. Processor frequency: 2 GHz, Processor family: Intel Celeron J, Processor: J4125. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product colour: Black